ifm efector inc. Proximity Sensors - Industrial IN5258

Description
INDUCTIVE SENSOR, 40X12X26 NON-F
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 40X12X26 NON-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IN5258-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5258-ND
Proximity Sensors - Industrial 2330-IN5258-ND
INDUCTIVE SENSOR, 40X12X26 NON-F

INDUCTIVE SENSOR, 40X12X26 NON-F

Buy Now Datasheet
Proximity Sensors - 184377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184377
Proximity Sensors 184377
ifm electronic IN5258

ifm electronic IN5258

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IN5258-ND 184377
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall Switch - A1120EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details