ifm efector inc. Proximity Sensors - Industrial IM0011

Description
BLOCK INDUCTIVE PROXIMITY SENSOR
Request a Quote Datasheet
Description
BLOCK INDUCTIVE PROXIMITY SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM0011-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM0011-ND
Proximity Sensors - Industrial 2330-IM0011-ND
BLOCK INDUCTIVE PROXIMITY SENSOR

BLOCK INDUCTIVE PROXIMITY SENSOR

Buy Now Datasheet
Proximity Sensors - 1584880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584880
Proximity Sensors 1584880
ifm electronic IM0011

ifm electronic IM0011

Supplier's Site
Inductive sensor ifm efector IM0011 - IME2015BFBOA -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM0011 - IME2015BFBOA
Inductive sensor ifm efector IM0011 - IME2015BFBOA
The rectangular inductive sensor IM0011 - IME2015BFBOA from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design, the inductive sensor IM0011 - IME2015BFBOA is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm sensing range and flush installation, the inductive sensor IM0011 - IME2015BFBOA is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

The rectangular inductive sensor IM0011 - IME2015BFBOA from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design, the inductive sensor IM0011 - IME2015BFBOA is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm sensing range and flush installation, the inductive sensor IM0011 - IME2015BFBOA is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IM0011-ND 1584880
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IM0011 - IME2015BFBOA
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector Terminal Chamber
Body Shape Rectangular; Other; Block Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 1083697 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2103928 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
2 suppliers