ifm efector inc. Proximity Sensors - Industrial IIM209

Description
INDUCTIVE SENSOR, M30X1.5 L70MM
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M30X1.5 L70MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIM209-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIM209-ND
Proximity Sensors - Industrial 2330-IIM209-ND
INDUCTIVE SENSOR, M30X1.5 L70MM

INDUCTIVE SENSOR, M30X1.5 L70MM

Buy Now Datasheet
Proximity Sensors - 163046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163046
Proximity Sensors 163046
ifm electronic IIM209

ifm electronic IIM209

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIM209-ND 163046
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002593-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensors - 8140288 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details