ifm efector inc. Proximity Sensors IIW201

Description
ifm electronic IIW201
Request a Quote
Description
ifm electronic IIW201
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8140314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140314
Proximity Sensors 8140314
ifm electronic IIW201

ifm electronic IIW201

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8140314
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
Cylindrical Inductive Proximity Sensors - 9956-1466 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Miniature Rectangular Inductive Sensor - 871FM-MV7BA20-FP02X - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Width 3.7 inch (93.98 mm)
View Details