ifm efector inc. Proximity Sensors - Industrial IIS281

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS281-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS281-ND
Proximity Sensors - Industrial 2330-IIS281-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Proximity Sensors - 185121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185121
Proximity Sensors 185121
ifm electronic IIS281

ifm electronic IIS281

Supplier's Site
Inductive sensor ifm efector IIS281 - IIB3015BBPKG/K1/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS281 - IIB3015BBPKG/K1/V4A/US-104
Inductive sensor ifm efector IIS281 - IIB3015BBPKG/K1/V4A/US-104
The inductive sensor IIS281 - IIB3015BBPKG/K1/V4A/ US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 15 mm with flush installation, the inductive sensor IIS281 - IIB3015BBPKG/K1/V4A/ US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IIS281 - IIB3015BBPKG/K1/V4A/ US-104 is often used in industrial, mobile, cooling and lubrication applications.

The inductive sensor IIS281 - IIB3015BBPKG/K1/V4A/US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 15 mm with flush installation, the inductive sensor IIS281 - IIB3015BBPKG/K1/V4A/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IIS281 - IIB3015BBPKG/K1/V4A/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IIS281-ND 185121
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IIS281 - IIB3015BBPKG/K1/V4A/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5287-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
3 suppliers
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093415 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
2 suppliers