ifm efector inc. Proximity Sensors IM0055

Description
ifm electronic IM0055
Request a Quote Datasheet
Description
ifm electronic IM0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185796
Proximity Sensors 185796
ifm electronic IM0055

ifm electronic IM0055

Supplier's Site
Proximity Sensors - Industrial - 2330-IM0055-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM0055-ND
Proximity Sensors - Industrial 2330-IM0055-ND
INDUCTIVE SENSOR, 20MM NONFLUSH

INDUCTIVE SENSOR, 20MM NONFLUSH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 185796 2330-IM0055-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 2.6 inch (66 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1882-1093920-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed
View Details
Proximity Sensor ICs - 1760820 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3079 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details