ifm efector inc. Proximity Sensors IS5026

Description
ifm electronic IS5026
Request a Quote Datasheet
Description
ifm electronic IS5026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162812
Proximity Sensors 162812
ifm electronic IS5026

ifm electronic IS5026

Supplier's Site
Proximity Sensors - Industrial - 2330-IS5026-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IS5026-ND
Proximity Sensors - Industrial 2330-IS5026-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162812 2330-IS5026-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 1.1 inch (28 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093274 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 162699 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.15 inch (80 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000516-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details