ifm efector inc. Proximity Sensors IIS703

Description
ifm electronic IIS703
Request a Quote
Description
ifm electronic IIS703
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 186082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
186082
Proximity Sensors 186082
ifm electronic IIS703

ifm electronic IIS703

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 186082
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-Q8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
Hardware - 08310001891 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-Shape Photoelectric Sensor - PTU52P3NS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
View Details