ifm efector inc. Proximity Sensors IIS282

Description
ifm electronic IIS282
Request a Quote Datasheet
Description
ifm electronic IIS282
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163009
Proximity Sensors 163009
ifm electronic IIS282

ifm electronic IIS282

Supplier's Site
Proximity Sensors - Industrial - 2330-IIS282-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS282-ND
Proximity Sensors - Industrial 2330-IIS282-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IIS282 - IIK3015BBPKG/K1/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS282 - IIK3015BBPKG/K1/V4A/US-104
Inductive sensor ifm efector IIS282 - IIK3015BBPKG/K1/V4A/US-104
The inductive sensor IIS282 - IIK3015BBPKG/K1/V4A/ US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 15 mm with flush installation, the inductive sensor IIS282 - IIK3015BBPKG/K1/V4A/ US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IIS282 - IIK3015BBPKG/K1/V4A/ US-104 is often used in industrial, mobile, cooling and lubrication applications.

The inductive sensor IIS282 - IIK3015BBPKG/K1/V4A/US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 15 mm with flush installation, the inductive sensor IIS282 - IIK3015BBPKG/K1/V4A/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IIS282 - IIK3015BBPKG/K1/V4A/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163009 2330-IIS282-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IIS282 - IIK3015BBPKG/K1/V4A/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 188000 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.62 inch (92 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric Sensors - 2669859 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details