ifm efector inc. Proximity Switch IME2015BFBOA-IM0011

Description
INDUCTIVE SENSOR, LONG SENSING RANGE, FOR USE IN CONVEYING WITH COMBINED AC/DC OUTPUT AND TWO-WIRE TECHNOLOGY, OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED, PROGRAMMABLE, ROBUST HOUSING, FOR HARSH INDUSTRIAL ENVIRONMENTS, LARGE OPERATING VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, LONG SENSING RANGE, FOR USE IN CONVEYING WITH COMBINED AC/DC OUTPUT AND TWO-WIRE TECHNOLOGY, OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED, PROGRAMMABLE, ROBUST HOUSING, FOR HARSH INDUSTRIAL ENVIRONMENTS, LARGE OPERATING VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65809174 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65809174
Proximity Switch 65809174
INDUCTIVE SENSOR, LONG SENSING RANGE, FOR USE IN CONVEYING WITH COMBINED AC/DC OUTPUT AND TWO-WIRE TECHNOLOGY, OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED, PROGRAMMABLE, ROBUST HOUSING, FOR HARSH INDUSTRIAL ENVIRONMENTS, LARGE OPERATING VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, LONG SENSING RANGE, FOR USE IN CONVEYING WITH COMBINED AC/DC OUTPUT AND TWO-WIRE TECHNOLOGY, OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED, PROGRAMMABLE, ROBUST HOUSING, FOR HARSH INDUSTRIAL ENVIRONMENTS, LARGE OPERATING VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
IFM Sensors & Switches IME2015BFBOA-IM0011

IFM Sensors & Switches IME2015BFBOA-IM0011

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 65809174
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-8-K-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093350 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A3283ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details