ifm efector inc. Proximity Sensors IL5022

Description
ifm electronic IL5022
Request a Quote Datasheet
Description
ifm electronic IL5022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 187897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187897
Proximity Sensors 187897
ifm electronic IL5022

ifm electronic IL5022

Supplier's Site
Proximity Sensors - Industrial - 2330-IL5022-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IL5022-ND
Proximity Sensors - Industrial 2330-IL5022-ND
INDUCTIVE SENSOR, 25X5X5 FLUSH 0

INDUCTIVE SENSOR, 25X5X5 FLUSH 0

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 187897 2330-IL5022-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 0.9843 inch (25 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Clyindrical Sensor - 42CF-R1LNB1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Electrical Connection 4-pin DC Micro QD
Width 3.5 inch (88.9 mm)
View Details
Proximity Sensors - 2066182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details