ifm efector inc. Proximity Switch IN-2004-N/3M

Description
PROXIMITY SWITCH, INDUCTIVE, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, INDUCTIVE, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 82843312 - Radwell International
Willingboro, NJ, United States
Proximity Switch
82843312
Proximity Switch 82843312
PROXIMITY SWITCH, INDUCTIVE, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 82843312
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Series 9000 GP Sensor - 42GRP-9041 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details
Analog Output Inductive Proximity Sensors - S6120 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.1181 inch (0.0 to 3 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details