ifm efector inc. Proximity Sensors IS5071

Description
ifm electronic IS5071
Request a Quote Datasheet
Description
ifm electronic IS5071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162816
Proximity Sensors 162816
ifm electronic IS5071

ifm electronic IS5071

Supplier's Site
Proximity Sensors - Industrial - 2330-IS5071-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IS5071-ND
Proximity Sensors - Industrial 2330-IS5071-ND
INDUCTIVE SENSOR, 28X10X16 NON-F

INDUCTIVE SENSOR, 28X10X16 NON-F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162816 2330-IS5071-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.1 inch (28 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000316-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1146EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093421 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details