ifm efector inc. Proximity Sensors - Industrial IM5126

Description
PROXIMITY SENSOR, SR 40MM, PNP,
Request a Quote Datasheet
Description
PROXIMITY SENSOR, SR 40MM, PNP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM5126-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5126-ND
Proximity Sensors - Industrial 2330-IM5126-ND
PROXIMITY SENSOR, SR 40MM, PNP,

PROXIMITY SENSOR, SR 40MM, PNP,

Buy Now Datasheet
Proximity Sensors - 8140311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140311
Proximity Sensors 8140311
ifm electronic IM5126

ifm electronic IM5126

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IM5126-ND 8140311
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001394-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1048278-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details