ifm efector inc. Proximity Sensors - Industrial IM5173

Description
SENSOR PROX INDUC 2.6MM-26MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUC 2.6MM-26MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM5173-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5173-ND
Proximity Sensors - Industrial 2330-IM5173-ND
SENSOR PROX INDUC 2.6MM-26MM MOD

SENSOR PROX INDUC 2.6MM-26MM MOD

Buy Now Datasheet
Proximity Sensors - 184503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184503
Proximity Sensors 184503
ifm electronic IM5173

ifm electronic IM5173

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IM5173-ND 184503
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040861-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
EE-SY169A Photomicrosensor (Reflective) - EE-SY169A - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magnetic Proximity Sensor - S3399 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6693 inch (17 mm)
View Details