ifm efector inc. Proximity Sensors - Industrial IM0041

Description
SENSOR PROX INDUCT 35.00MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 35.00MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM0041-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM0041-ND
Proximity Sensors - Industrial 2330-IM0041-ND
SENSOR PROX INDUCT 35.00MM MOD

SENSOR PROX INDUCT 35.00MM MOD

Buy Now Datasheet
Inductive sensor ifm efector IM0041 - IMC2035-ARKA/LS-100AK -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM0041 - IMC2035-ARKA/LS-100AK
Inductive sensor ifm efector IM0041 - IMC2035-ARKA/LS-100AK
The rectangular inductive sensor IM0041 - IMC2035-ARKA/LS-100A K from ifm operates as dual voltage design with 20-140 V AC/10-140 V DC. Thanks to its design the inductive sensor IM0041 - IMC2035-ARKA/LS-100A K is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 35 mm sensing range with non-flush installation the inductive sensor IM0041 - IMC2035-ARKA/LS-100A K is the optimum proximity switch for many applications in conveying.

The rectangular inductive sensor IM0041 - IMC2035-ARKA/LS-100AK from ifm operates as dual voltage design with 20-140 V AC/10-140 V DC. Thanks to its design the inductive sensor IM0041 - IMC2035-ARKA/LS-100AK is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 35 mm sensing range with non-flush installation the inductive sensor IM0041 - IMC2035-ARKA/LS-100AK is the optimum proximity switch for many applications in conveying.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IM0041-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IM0041 - IMC2035-ARKA/LS-100AK
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000717-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093461 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details