ifm efector inc. Proximity Sensors IM5022

Description
ifm electronic IM5022
Request a Quote
Description
ifm electronic IM5022
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162783
Proximity Sensors 162783
ifm electronic IM5022

ifm electronic IM5022

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162783
Product Name Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Light Convergent Reflctiv, 55Mm; Sensing Range Max Omron Electronic Components - 41AK3563 - Newark, An Avnet Company
Specs
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
Ring Style Sensors - 9714-4300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.69 inch (43 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-E2EZB-A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 8.15 inch (207 mm)
View Details