ifm efector inc. Proximity Sensors - Industrial IN5212

Description
SENSOR PROX INDUCTIVE 4MM MODULE
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IN5212-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5212-ND
Proximity Sensors - Industrial 2330-IN5212-ND
SENSOR PROX INDUCTIVE 4MM MODULE

SENSOR PROX INDUCTIVE 4MM MODULE

Buy Now Datasheet
Proximity Sensors - 162794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162794
Proximity Sensors 162794
ifm electronic IN5212

ifm electronic IN5212

Supplier's Site
Inductive sensor ifm efector IN5212 - IN-3004-BPKG/AS-610-TPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IN5212 - IN-3004-BPKG/AS-610-TPS
Inductive sensor ifm efector IN5212 - IN-3004-BPKG/AS-610-TPS
The rectangular inductive sensor IN5212 - IN-3004-BPKG/AS-610- TPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5212 - IN-3004-BPKG/AS-610- TPS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 4mm sensing range and non-flush installation, the inductive sensor IN5212 - IN-3004-BPKG/AS-610- TPS is found in many applications for end position monitoring.

The rectangular inductive sensor IN5212 - IN-3004-BPKG/AS-610-TPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5212 - IN-3004-BPKG/AS-610-TPS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 4mm sensing range and non-flush installation, the inductive sensor IN5212 - IN-3004-BPKG/AS-610-TPS is found in many applications for end position monitoring.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IN5212-ND 162794
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IN5212 - IN-3004-BPKG/AS-610-TPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M8 connector
Body Shape Rectangular; Other; Rectangular Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1071856-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Touch Sensors - 39-W2GJ-L6-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3115 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details