ifm efector inc. Proximity Sensors IIS240

Description
ifm electronic IIS240
Request a Quote Datasheet
Description
ifm electronic IIS240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184198
Proximity Sensors 184198
ifm electronic IIS240

ifm electronic IIS240

Supplier's Site
Proximity Sensors - Industrial - 2330-IIS240-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS240-ND
Proximity Sensors - Industrial 2330-IIS240-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184198 2330-IIS240-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Dual Output Configurable CMOS Photo IC - ISL500KE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details