ifm efector inc. Proximity Sensors - Industrial IIS238

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS238-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS238-ND
Proximity Sensors - Industrial 2330-IIS238-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IIS238 - IIK3015BBPKG/2M/PUR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS238 - IIK3015BBPKG/2M/PUR
Inductive sensor ifm efector IIS238 - IIK3015BBPKG/2M/PUR
M30 inductive sensor IGS245 - IGK3012-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR is often used in factory automation and in machine building.

M30 inductive sensor IGS245 - IGK3012-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIS238-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IIS238 - IIK3015BBPKG/2M/PUR
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads 2 m PUR cable
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
RightSight Photosensor - 42EF-R9MNBT-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.7 inch (196 mm)
View Details
Proximity Sensors - 1215564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details