ifm efector inc. Proximity Sensors IM5116

Description
ifm electronic IM5116
Request a Quote Datasheet
Description
ifm electronic IM5116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 488069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
488069
Proximity Sensors 488069
ifm electronic IM5116

ifm electronic IM5116

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5116-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5116-ND
Proximity Sensors - Industrial 2330-IM5116-ND
SENSOR PROX INDUCTIVE 35MM MOD

SENSOR PROX INDUCTIVE 35MM MOD

Buy Now Datasheet
Inductive sensor ifm efector IM5116 - IMC3035-BPKG/US-100-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM5116 - IMC3035-BPKG/US-100-DPS
Inductive sensor ifm efector IM5116 - IMC3035-BPKG/US-100-DPS
The rectangular inductive sensor IM5116 - IMC3035-BPKG/US-100- DPS from ifm operates with a supply voltage of 10-36 V DC, NO. Thanks to its design the inductive sensor IM5116 - IMC3035-BPKG/US-100- DPS is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 35 mm sensing range with non-flush installation, the inductive sensor IM5116 - IMC3035-BPKG/US-100- DPS is the optimum proximity switch for many applications in conveying.

The rectangular inductive sensor IM5116 - IMC3035-BPKG/US-100-DPS from ifm operates with a supply voltage of 10-36 V DC, NO. Thanks to its design the inductive sensor IM5116 - IMC3035-BPKG/US-100-DPS is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 35 mm sensing range with non-flush installation, the inductive sensor IM5116 - IMC3035-BPKG/US-100-DPS is the optimum proximity switch for many applications in conveying.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 488069 2330-IM5116-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IM5116 - IMC3035-BPKG/US-100-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block Rectangular
Operation Distance 1.38 inch (35 mm)
Power Requirements DC Powered DC Powered
Length 2.13 inch (54 mm) 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092427 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Photo Sensor, 550Mm, Npn Lo, Connector; Sensing Range Max Omron Electronic Components - 31AJ3575 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 21.65 inch (550 mm)
Power Requirements DC Powered
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3690 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details