ifm efector inc. Proximity Sensors IS5001

Description
ifm electronic IS5001
Request a Quote Datasheet
Description
ifm electronic IS5001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1585029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1585029
Proximity Sensors 1585029
ifm electronic IS5001

ifm electronic IS5001

Supplier's Site
Proximity Sensors - Industrial - 2330-IS5001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IS5001-ND
Proximity Sensors - Industrial 2330-IS5001-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet
Inductive sensor ifm efector IS5001 - IS-3002-BPKG -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IS5001 - IS-3002-BPKG
Inductive sensor ifm efector IS5001 - IS-3002-BPKG
The rectangular inductive sensor IS5001 - IS-3002-BPKG from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5001 - IS-3002-BPKG is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5001 - IS-3002-BPKG is found in many applications for end position monitoring.

The rectangular inductive sensor IS5001 - IS-3002-BPKG from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IN5001 - IS-3002-BPKG is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5001 - IS-3002-BPKG is found in many applications for end position monitoring.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1585029 2330-IS5001-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IS5001 - IS-3002-BPKG
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block Rectangular
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered DC Powered
Length 1.09 inch (27.8 mm) 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000786-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Switches (Solid State) - A1210ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2669911 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details