ifm efector inc. Proximity Sensors - Industrial IIS204

Description
INDUCTIVE PROXIMITY SENSOR M30 S
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR M30 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS204-ND
Proximity Sensors - Industrial 2330-IIS204-ND
INDUCTIVE PROXIMITY SENSOR M30 S

INDUCTIVE PROXIMITY SENSOR M30 S

Buy Now Datasheet
Proximity Sensors - 7396594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7396594
Proximity Sensors 7396594
ifm electronic IIS204

ifm electronic IIS204

Supplier's Site
Inductive sensor ifm efector IIS204 - IIB3015BBPKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS204 - IIB3015BBPKG/M/US
Inductive sensor ifm efector IIS204 - IIB3015BBPKG/M/US
The inductive sensor IIS204 - IIB3015BBPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 15 mm with flush installation, the inductive sensor IIS204 - IIB3015BBPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IIS204 - IIB3015BBPKG/M/US is often used in factory automation and in machine building.

The inductive sensor IIS204 - IIB3015BBPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 15 mm with flush installation, the inductive sensor IIS204 - IIB3015BBPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IIS204 - IIB3015BBPKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IIS204-ND 7396594
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IIS204 - IIB3015BBPKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IF5539-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open
View Details
2 suppliers
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093305 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details