ifm efector inc. Proximity Sensors IL5002

Description
ifm electronic IL5002
Request a Quote Datasheet
Description
ifm electronic IL5002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1584953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584953
Proximity Sensors 1584953
ifm electronic IL5002

ifm electronic IL5002

Supplier's Site
Proximity Sensors - Industrial - 2330-IL5002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IL5002-ND
Proximity Sensors - Industrial 2330-IL5002-ND
PNP BLOCK INDUCTIVE PROXIMITY SE

PNP BLOCK INDUCTIVE PROXIMITY SE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1584953 2330-IL5002-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000072-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-A1642LK-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2133765 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
View Details