ifm efector inc. Proximity Sensors - Industrial IIS239

Description
SENSOR PROX INDUCTIVE 22MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 22MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS239-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS239-ND
Proximity Sensors - Industrial 2330-IIS239-ND
SENSOR PROX INDUCTIVE 22MM CYL

SENSOR PROX INDUCTIVE 22MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IIS239 - IIK3022-BPKG/2M/PUR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS239 - IIK3022-BPKG/2M/PUR
Inductive sensor ifm efector IIS239 - IIK3022-BPKG/2M/PUR
M30 inductive sensor IIS239 - IIK3022-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 22 mm with non-flush installation the inductive sensor IIS239 - IIK3022-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IIS239 - IIK3022-BPKG/2M/PUR is often used in factory automation and in machine building.

M30 inductive sensor IIS239 - IIK3022-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 22 mm with non-flush installation the inductive sensor IIS239 - IIK3022-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IIS239 - IIK3022-BPKG/2M/PUR is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIS239-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IIS239 - IIK3022-BPKG/2M/PUR
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable 2 m PUR cable
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
M6 Proximity Sensors - IMS.PE.M6 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details