ifm efector inc. Proximity Sensors IQ2002

Description
ifm electronic IQ2002
Request a Quote Datasheet
Description
ifm electronic IQ2002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163077
Proximity Sensors 163077
ifm electronic IQ2002

ifm electronic IQ2002

Supplier's Site
Proximity Sensors - Industrial - 2330-IQ2002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IQ2002-ND
Proximity Sensors - Industrial 2330-IQ2002-ND
SENSOR PROX INDUCTIVE 8MM MODULE

SENSOR PROX INDUCTIVE 8MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163077 2330-IQ2002-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 0.7874 inch (20 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal sensor - confocalDT IFS2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details