ifm efector inc. Proximity Sensors IIT001

Description
ifm electronic IIT001
Request a Quote Datasheet
Description
ifm electronic IIT001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162985
Proximity Sensors 162985
ifm electronic IIT001

ifm electronic IIT001

Supplier's Site
Proximity Sensors - Industrial - 2330-IIT001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT001-ND
Proximity Sensors - Industrial 2330-IIT001-ND
SENSOR PROX INDUCTIVE 14MM CYL

SENSOR PROX INDUCTIVE 14MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IIT001 - IIK2014BARKA/M/V4A/LS-104-AK -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIT001 - IIK2014BARKA/M/V4A/LS-104-AK
Inductive sensor ifm efector IIT001 - IIK2014BARKA/M/V4A/LS-104-AK
The inductive sensor IIT001 - IIK2014BARKA/M/V4A/L S-104-AK from ifm operates with a supply voltage of 20-140 V AC/DC, with a 14mm sensing range, and NO contact. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive sensor IIT001 - IIK2014BARKA/M/V4A/L S-104-AK with a sensing range of 14 mm with flush installation is the optimum proximity switch for use in the food industry.

The inductive sensor IIT001 - IIK2014BARKA/M/V4A/LS-104-AK from ifm operates with a supply voltage of 20-140 V AC/DC, with a 14mm sensing range, and NO contact. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive sensor IIT001 - IIK2014BARKA/M/V4A/LS-104-AK with a sensing range of 14 mm with flush installation is the optimum proximity switch for use in the food industry.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162985 2330-IIT001-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IIT001 - IIK2014BARKA/M/V4A/LS-104-AK
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Power Requirements DC Powered AC Powered; DC Powered
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Switches (Solid State) - A3230LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093376 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details