ifm efector inc. Proximity Sensors IM5142

Description
ifm electronic IM5142
Request a Quote Datasheet
Description
ifm electronic IM5142
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190209
Proximity Sensors 190209
ifm electronic IM5142

ifm electronic IM5142

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5142-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5142-ND
Proximity Sensors - Industrial 2330-IM5142-ND
SENSOR PROX INDUCTIVE 1-26MM MOD

SENSOR PROX INDUCTIVE 1-26MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 190209 2330-IM5142-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 2.13 inch (54 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IES238-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Magnetic Proximity Switches - 2854147 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details