ifm efector inc. Proximity Sensors IM5020

Description
ifm electronic IM5020
Request a Quote Datasheet
Description
ifm electronic IM5020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162781
Proximity Sensors 162781
ifm electronic IM5020

ifm electronic IM5020

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5020-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5020-ND
Proximity Sensors - Industrial 2330-IM5020-ND
INDUCTIVE PROXIMITY SENSOR,40X40

INDUCTIVE PROXIMITY SENSOR,40X40

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162781 2330-IM5020-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1244LLHLX-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details