ifm efector inc. Proximity Sensors - Industrial IIT202

Description
PROXIMITY SENSOR, INDUCTIVE, 30M
Request a Quote Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 30M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIT202-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT202-ND
Proximity Sensors - Industrial 2330-IIT202-ND
PROXIMITY SENSOR, INDUCTIVE, 30M

PROXIMITY SENSOR, INDUCTIVE, 30M

Buy Now Datasheet
Proximity Sensors - 162673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162673
Proximity Sensors 162673
ifm electronic IIT202

ifm electronic IIT202

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIT202-ND 162673
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000765-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3295KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093347 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers