ifm efector inc. Proximity Sensors - Industrial IL5004

Description
SENSOR PROX INDUCTIVE 2MM MODULE
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IL5004-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IL5004-ND
Proximity Sensors - Industrial 2330-IL5004-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet
Proximity Sensors - 162774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162774
Proximity Sensors 162774
ifm electronic IL5004

ifm electronic IL5004

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IL5004-ND 162774
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001076-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Switches (Solid State) - 620-A1103LLHLX-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092466 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details