ifm efector inc. Proximity Sensors - Industrial IIS284

Description
SENSOR PROX INDUCTIVE 30MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 30MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS284-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS284-ND
Proximity Sensors - Industrial 2330-IIS284-ND
SENSOR PROX INDUCTIVE 30MM CYL

SENSOR PROX INDUCTIVE 30MM CYL

Buy Now Datasheet
Proximity Sensors - 163006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163006
Proximity Sensors 163006
ifm electronic IIS284

ifm electronic IIS284

Supplier's Site
Inductive sensor ifm efector IIS284 - IIK3030-BPKG/K1/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS284 - IIK3030-BPKG/K1/V4A/US-104
Inductive sensor ifm efector IIS284 - IIK3030-BPKG/K1/V4A/US-104
The inductive sensor IIS284 - IIK3030-BPKG/K1/V4A/ US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 30 mm with non-flush installation, the inductive sensor IIS284 - IIK3030-BPKG/K1/V4A/ US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IIS284 - IIK3030-BPKG/K1/V4A/ US-104 is often used in industrial, mobile, cooling and lubrication applications.

The inductive sensor IIS284 - IIK3030-BPKG/K1/V4A/US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 30 mm with non-flush installation, the inductive sensor IIS284 - IIK3030-BPKG/K1/V4A/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IIS284 - IIK3030-BPKG/K1/V4A/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IIS284-ND 163006
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IIS284 - IIK3030-BPKG/K1/V4A/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SF5/EE-SF5-B Photomicrosensor (Reflective) - EE-SF5-B - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1019445-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details