ifm efector inc. Proximity Switch IMC3020BBPKG/US-100-DPS-IM5115

Description
INDUCTIVE SENSOR, 20 MM F, 10-36 VDC, 200 MA, 4 PIN MALE CONNECTOR, GREEN LED, PNP, IP67, LONG SENSING RANGE FOR USE IN CONVEYING, ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS, FIVE SELECTABLE POSITIONS OF THE SENSING FACE, VISIBLE CORNER LEDS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 20 MM F, 10-36 VDC, 200 MA, 4 PIN MALE CONNECTOR, GREEN LED, PNP, IP67, LONG SENSING RANGE FOR USE IN CONVEYING, ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS, FIVE SELECTABLE POSITIONS OF THE SENSING FACE, VISIBLE CORNER LEDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88338664 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88338664
Proximity Switch 88338664
INDUCTIVE SENSOR, 20 MM F, 10-36 VDC, 200 MA, 4 PIN MALE CONNECTOR, GREEN LED, PNP, IP67, LONG SENSING RANGE FOR USE IN CONVEYING, ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS, FIVE SELECTABLE POSITIONS OF THE SENSING FACE, VISIBLE CORNER LEDS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 20 MM F, 10-36 VDC, 200 MA, 4 PIN MALE CONNECTOR, GREEN LED, PNP, IP67, LONG SENSING RANGE FOR USE IN CONVEYING, ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS, FIVE SELECTABLE POSITIONS OF THE SENSING FACE, VISIBLE CORNER LEDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88338664
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Proximity sensor - SME-8-ZS-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details