ifm efector inc. Proximity Sensors IN5129

Description
ifm electronic IN5129
Request a Quote Datasheet
Description
ifm electronic IN5129
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1584975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584975
Proximity Sensors 1584975
ifm electronic IN5129

ifm electronic IN5129

Supplier's Site
Proximity Sensors - Industrial - 2330-IN5129-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5129-ND
Proximity Sensors - Industrial 2330-IN5129-ND
SENSOR PROX INDUCTIVE 4MM MODULE

SENSOR PROX INDUCTIVE 4MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1584975 2330-IN5129-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1882-1103186-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2066168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details