ifm efector inc. Proximity Sensors IS5035

Description
ifm electronic IS5035
Request a Quote Datasheet
Description
ifm electronic IS5035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1919804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1919804
Proximity Sensors 1919804
ifm electronic IS5035

ifm electronic IS5035

Supplier's Site
Proximity Sensors - Industrial - 2330-IS5035-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IS5035-ND
Proximity Sensors - Industrial 2330-IS5035-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet
Inductive sensor ifm efector IS5035 - IS-3002-BPKG/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IS5035 - IS-3002-BPKG/AS
Inductive sensor ifm efector IS5035 - IS-3002-BPKG/AS
The rectangular inductive sensor IS5035 - IS-3002-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IS5035 - IS-3002-BPKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5035 - IS-3002-BPKG/AS is found in many applications for end position monitoring.

The rectangular inductive sensor IS5035 - IS-3002-BPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to its design, the inductive sensor IS5035 - IS-3002-BPKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5035 - IS-3002-BPKG/AS is found in many applications for end position monitoring.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1919804 2330-IS5035-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IS5035 - IS-3002-BPKG/AS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block Rectangular
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered DC Powered
Length 1.45 inch (36.8 mm) 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000289-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.4500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
82PR Limit Switch Style Inductive Sensor - 802PR-XAAR1-08 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5118 inch (13 mm)
Switch Type Normally Open
View Details
2 suppliers
Magnetic Proximity Sensor - S3400 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.3 inch (33 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details