ifm efector inc. Proximity Sensors IN5225

Description
ifm electronic IN5225
Request a Quote Datasheet
Description
ifm electronic IN5225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 101240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
101240
Proximity Sensors 101240
ifm electronic IN5225

ifm electronic IN5225

Supplier's Site
Proximity Sensors - Industrial - 2330-IN5225-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5225-ND
Proximity Sensors - Industrial 2330-IN5225-ND
SENSOR PROX INDUCTIVE 4MM MODULE

SENSOR PROX INDUCTIVE 4MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 101240 2330-IN5225-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333322 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2669300 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -40 F (-40 C)
View Details