ifm efector inc. Proximity Sensors IIS268

Description
ifm electronic IIS268
Request a Quote Datasheet
Description
ifm electronic IIS268
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 189331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189331
Proximity Sensors 189331
ifm electronic IIS268

ifm electronic IIS268

Supplier's Site
Proximity Sensors - Industrial - 2330-IIS268-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS268-ND
Proximity Sensors - Industrial 2330-IIS268-ND
INDUCTIVE SENSOR, M30X1.5 L60MM

INDUCTIVE SENSOR, M30X1.5 L60MM

Buy Now Datasheet
Inductive sensor ifm efector IIS268 - IIK3030-BPKG/K1/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIS268 - IIK3030-BPKG/K1/US-104
Inductive sensor ifm efector IIS268 - IIK3030-BPKG/K1/US-104
The M30 inductive sensor IIS268 - IIK3030-BPKG/K1/US-1 04 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 30 mm with non-flush installation, the inductive sensor IIS268 - IIK3030-BPKG/K1/US-1 04 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IIS268 - IIK3030-BPKG/K1/US-1 04 is often used in industrial, mobile, cooling and lubrication applications.

The M30 inductive sensor IIS268 - IIK3030-BPKG/K1/US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 30 mm with non-flush installation, the inductive sensor IIS268 - IIK3030-BPKG/K1/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IIS268 - IIK3030-BPKG/K1/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 189331 2330-IIS268-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IIS268 - IIK3030-BPKG/K1/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.8 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2323 to 0.2638 inch (5.9 to 6.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000000782-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details