ifm efector inc. Proximity Switch IS-3002-BPKG-IS5001

Description
INDUCTIVE SENSOR, 10-30 VDC, 15 MA, 2 MM SENSING RANGE, N/O, PNP, FLUSH MOUNTABLE, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IS5001. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10-30 VDC, 15 MA, 2 MM SENSING RANGE, N/O, PNP, FLUSH MOUNTABLE, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IS5001. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88340020 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88340020
Proximity Switch 88340020
INDUCTIVE SENSOR, 10-30 VDC, 15 MA, 2 MM SENSING RANGE, N/O, PNP, FLUSH MOUNTABLE, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IS5001. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10-30 VDC, 15 MA, 2 MM SENSING RANGE, N/O, PNP, FLUSH MOUNTABLE, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IS5001. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88340020
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIEN-M12NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details