ifm efector inc. Proximity Sensors - Industrial IIT200

Description
PROXIMITY SENSOR, INDUCTIVE, 30M
Request a Quote Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 30M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIT200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT200-ND
Proximity Sensors - Industrial 2330-IIT200-ND
PROXIMITY SENSOR, INDUCTIVE, 30M

PROXIMITY SENSOR, INDUCTIVE, 30M

Buy Now Datasheet
Proximity Sensors - 184383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184383
Proximity Sensors 184383
ifm electronic IIT200

ifm electronic IIT200

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIT200-ND 184383
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Photoelectric Proximity Sensors - 5000004813-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details