ifm efector inc. Proximity Sensors - Industrial IM0013

Description
SENSOR PROX INDUCTIVE 20MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 20MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM0013-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM0013-ND
Proximity Sensors - Industrial 2330-IM0013-ND
SENSOR PROX INDUCTIVE 20MM MOD

SENSOR PROX INDUCTIVE 20MM MOD

Buy Now Datasheet
Proximity Sensors - 185793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185793
Proximity Sensors 185793
ifm electronic IM0013

ifm electronic IM0013

Supplier's Site
Inductive Sensor ifm efector IM0013 - IME2020-FBOA/NPT/RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive Sensor ifm efector IM0013 - IME2020-FBOA/NPT/RT
Inductive Sensor ifm efector IM0013 - IME2020-FBOA/NPT/RT
The rectangular inductive sensor IM0013 - IME2020-FBOA/NPT/RT from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design, the inductive sensor IM0013 - IME2020-FBOA/NPT/RT is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 20 mm sensing range and non-flush installation, the inductive sensor IM0013 - IME2020-FBOA/NPT/RTA is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

The rectangular inductive sensor IM0013 - IME2020-FBOA/NPT/RT from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design, the inductive sensor IM0013 - IME2020-FBOA/NPT/RT is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 20 mm sensing range and non-flush installation, the inductive sensor IM0013 - IME2020-FBOA/NPT/RTA is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IM0013-ND 185793
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive Sensor ifm efector IM0013 - IME2020-FBOA/NPT/RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Cable Terminal Chamber
Body Shape Rectangular; Other; Rectangular Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Metal Face Inductive Sensor - 871TM-DH15CN30-N4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Electrical Connection Mini Quick-Disconnect
View Details
Proximity Sensors - 2066150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details