ifm efector inc. Proximity Sensors IIT231

Description
ifm electronic IIT231
Request a Quote Datasheet
Description
ifm electronic IIT231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162772
Proximity Sensors 162772
ifm electronic IIT231

ifm electronic IIT231

Supplier's Site
Proximity Sensors - Industrial - 2330-IIT231-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT231-ND
Proximity Sensors - Industrial 2330-IIT231-ND
SENSOR PROX INDUCTIVE 25MM CYL

SENSOR PROX INDUCTIVE 25MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IIT231 - IIK3025-BPKG/AM/P/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIT231 - IIK3025-BPKG/AM/P/US-104-DPS
Inductive sensor ifm efector IIT231 - IIK3025-BPKG/AM/P/US-104-DPS
The full-metal inductive sensor IIT231 - IIK3025-BPKG/AM/P/US -104-DPS from ifm operates with a supply voltage of 10 to 30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 25 mm with non-flush installation, the correction factor 1 on steel and stainless steel, and the protection rating IP67/IP68/IP69K, the full-metal inductive sensor IIT231 - IIK3025-BPKG/AM/P/US -104-DPS provides highest reliability in the food industry in a temperature range of 0 to 100 °C. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

The full-metal inductive sensor IIT231 - IIK3025-BPKG/AM/P/US-104-DPS from ifm operates with a supply voltage of 10 to 30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 25 mm with non-flush installation, the correction factor 1 on steel and stainless steel, and the protection rating IP67/IP68/IP69K, the full-metal inductive sensor IIT231 - IIK3025-BPKG/AM/P/US-104-DPS provides highest reliability in the food industry in a temperature range of 0 to 100 °C. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162772 2330-IIT231-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IIT231 - IIK3025-BPKG/AM/P/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.56 inch (65 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000005080-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Switches (Solid State) - 620-1518-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093553 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details