ifm efector inc. Proximity Sensors IS5005

Description
ifm electronic IS5005
Request a Quote
Description
ifm electronic IS5005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163115
Proximity Sensors 163115
ifm electronic IS5005

ifm electronic IS5005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 163115
Product Name Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000332-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details