ifm efector inc. Proximity Sensors - Industrial IIS234

Description
INDUCTIVE PROXIMITY SENSOR,30MM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,30MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS234-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS234-ND
Proximity Sensors - Industrial 2330-IIS234-ND
INDUCTIVE PROXIMITY SENSOR,30MM

INDUCTIVE PROXIMITY SENSOR,30MM

Buy Now Datasheet
Proximity Sensors - 189499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189499
Proximity Sensors 189499
ifm electronic IIS234

ifm electronic IIS234

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IIS234-ND 189499
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000322-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details