ifm efector inc. Proximity Sensors - Industrial IN5426

Description
INDUCTIVE PROXIMITY SENSOR,40X12
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,40X12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IN5426-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5426-ND
Proximity Sensors - Industrial 2330-IN5426-ND
INDUCTIVE PROXIMITY SENSOR,40X12

INDUCTIVE PROXIMITY SENSOR,40X12

Buy Now Datasheet
Proximity Sensors - 184324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184324
Proximity Sensors 184324
ifm electronic IN5426

ifm electronic IN5426

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IN5426-ND 184324
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Photoelectric Proximity Sensors - 5000003843-SE - TE Connectivity
Specs
Operation Distance 78.74 inch (2000 mm)
Switch Type Normally Open
View Details