ifm efector inc. Proximity Sensors IN5130

Description
ifm electronic IN5130
Request a Quote Datasheet
Description
ifm electronic IN5130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163074
Proximity Sensors 163074
ifm electronic IN5130

ifm electronic IN5130

Supplier's Site
Proximity Sensors - Industrial - 2330-IN5130-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IN5130-ND
Proximity Sensors - Industrial 2330-IN5130-ND
INDUCTIVE SENSOR, 40X12X26 NON-F

INDUCTIVE SENSOR, 40X12X26 NON-F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163074 2330-IN5130-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040963-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2100674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details