ifm efector inc. Proximity Sensors IIS205

Description
ifm electronic IIS205
Request a Quote Datasheet
Description
ifm electronic IIS205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 7396597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7396597
Proximity Sensors 7396597
ifm electronic IIS205

ifm electronic IIS205

Supplier's Site
Proximity Sensors - Industrial - 2330-IIS205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS205-ND
Proximity Sensors - Industrial 2330-IIS205-ND
INDUCTIVE PROXIMITY SENSOR,M30,S

INDUCTIVE PROXIMITY SENSOR,M30,S

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 7396597 2330-IIS205-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.8661 inch (22 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1422LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093445 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details