ifm efector inc. Proximity Sensors - Industrial IS5036

Description
INDUCTIVE SENSOR, 28X10X16 FLUSH
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 28X10X16 FLUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IS5036-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IS5036-ND
Proximity Sensors - Industrial 2330-IS5036-ND
INDUCTIVE SENSOR, 28X10X16 FLUSH

INDUCTIVE SENSOR, 28X10X16 FLUSH

Buy Now Datasheet
Inductive sensor ifm efector IS5036 - IS-3002-APKG/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IS5036 - IS-3002-APKG/AS
Inductive sensor ifm efector IS5036 - IS-3002-APKG/AS
The rectangular inductive sensor IS5036 - IS-3002-APKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Thanks to its design, the inductive sensor IS5036 - IS-3002-APKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5036 - IS-3002-APKG/AS is found in many applications for end position monitoring.

The rectangular inductive sensor IS5036 - IS-3002-APKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Thanks to its design, the inductive sensor IS5036 - IS-3002-APKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5036 - IS-3002-APKG/AS is found in many applications for end position monitoring.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IS5036-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IS5036 - IS-3002-APKG/AS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed Normally Closed
Electrical Connection Connector M8 connector
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5381-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
4 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093267 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details