ifm efector inc. Proximity Sensors IM5139

Description
ifm electronic IM5139
Request a Quote Datasheet
Description
ifm electronic IM5139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185806
Proximity Sensors 185806
ifm electronic IM5139

ifm electronic IM5139

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5139-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5139-ND
Proximity Sensors - Industrial 2330-IM5139-ND
SENSOR PROX INDUCTIVE 1-15MM MOD

SENSOR PROX INDUCTIVE 1-15MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 185806 2330-IM5139-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 2.13 inch (54 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Inductive Proximity Ring Sensor - IMS.RX - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 to 1.18 inch (5 to 30 mm)
View Details
Switches (Solid State) - 620-A1101ELHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details