ifm efector inc. Proximity Sensors - Industrial IS5002

Description
INDUCTIVE SENSOR, 28X10X16 FLUSH
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 28X10X16 FLUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IS5002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IS5002-ND
Proximity Sensors - Industrial 2330-IS5002-ND
INDUCTIVE SENSOR, 28X10X16 FLUSH

INDUCTIVE SENSOR, 28X10X16 FLUSH

Buy Now Datasheet
Proximity Sensors - 163084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163084
Proximity Sensors 163084
ifm electronic IS5002

ifm electronic IS5002

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IS5002-ND 163084
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
4 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1219-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers