ifm efector inc. Proximity Sensors - Industrial IIT228

Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIT228-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIT228-ND
Proximity Sensors - Industrial 2330-IIT228-ND
SENSOR PROX INDUCTIVE 10MM CYL

SENSOR PROX INDUCTIVE 10MM CYL

Buy Now Datasheet
Proximity Sensors - 163248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163248
Proximity Sensors 163248
ifm electronic IIT228

ifm electronic IIT228

Supplier's Site
Inductive sensor ifm efector IIT228 - IIK3010-BPKG/AM/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IIT228 - IIK3010-BPKG/AM/US-104-DPS
Inductive sensor ifm efector IIT228 - IIK3010-BPKG/AM/US-104-DPS
The full-metal inductive sensor IIT228 - IIK3010-BPKG/AM/US-1 04-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP67/IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IIT228 - IIK3010-BPKG/AM/US-1 04-DPS - featuring a sensing range of 10 mm with flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

The full-metal inductive sensor IIT228 - IIK3010-BPKG/AM/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP67/IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IIT228 - IIK3010-BPKG/AM/US-104-DPS - featuring a sensing range of 10 mm with flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an ECOLAB test.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IIT228-ND 163248
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IIT228 - IIK3010-BPKG/AM/US-104-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.38 inch (35 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Power Requirements DC Powered
View Details
Switches (Solid State) - A1221ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details